Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ZENER DIODES
MICRO COMMERCIAL COMPONENTS CORP.
1N5268B-TP -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - ZENER
Micro Commercial Components Corp.
Discrete Semiconductor Products - Diodes - Zener
1N5268B-TP
Description
DIODE ZENER 82V 500MW DO35
Acme Chip Technology Co., Limited
Done
Description
DIODE ZENER 82V 500MW DO35
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
1N5268B-TP
Discrete Semiconductor Products - Diodes - Zener
1N5268B-TP
DIODE ZENER 82V 500MW DO35
DIODE ZENER 82V 500MW DO35
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Zener Diodes
Product Number
1N5268B-TP
Product Name
Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage
Removed; Obsolete
Package
DO-35; DO-35
V
Z
82 volts
Unlock Full Specs
to access all available technical data
Similar Products
Nexperia B.V.
Voltage regulator diodes
BZT52-B15X
Specs
Diode Applications
Voltage Regulation
View Details
5
suppliers
Rochester Electronics
Diodes - Zener - Single - 1N5235BRL
1N5235BRL
View Details
Micross Components, Inc.
Voltage Regulator diode (Zener diode)
1N4469
Specs
I
R
0.0500 mA
View Details
RS Components, Ltd.
Zener Diodes
1220917
Specs
Package
SOD-123; Sod-123
Pin Count
2
RoHS Compliant
RoHS
View Details