Micro Commercial Components Corp. Diodes - Zener - Single - 1N5267B-TP 1N5267B-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 102223-1N5267B-TP Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 56V Voltage - Zener (Nom) (Vz): 75V Impedance (Max) (Zzt): 270 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 102223-1N5267B-TP Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 56V Voltage - Zener (Nom) (Vz): 75V Impedance (Max) (Zzt): 270 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N5267B-TP - 102223-1N5267B-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5267B-TP
102223-1N5267B-TP
Diodes - Zener - Single - 1N5267B-TP 102223-1N5267B-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 102223-1N5267B-TP Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 56V Voltage - Zener (Nom) (Vz): 75V Impedance (Max) (Zzt): 270 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 102223-1N5267B-TP
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 56V
Voltage - Zener (Nom) (Vz): 75V
Impedance (Max) (Zzt): 270 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet
Single Zener Diodes - 1N5267B-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5267B-TPTR-ND
Single Zener Diodes 1N5267B-TPTR-ND
Zener Diode 75V 500mW ±5% Through Hole DO-35

Zener Diode 75V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
DIODE ZENER 75V 500MW DO35 - 543-1N5267B-TP - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 75V 500MW DO35
543-1N5267B-TP
DIODE ZENER 75V 500MW DO35 543-1N5267B-TP
DIODE ZENER 75V 500MW DO35

DIODE ZENER 75V 500MW DO35

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N5267B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5267B-TP
Discrete Semiconductor Products - Diodes - Zener 1N5267B-TP
DIODE ZENER 75V 500MW DO35

DIODE ZENER 75V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5267B-TP
Zener Diodes 1N5267B-TP
Zener Diodes 500mW 75V 1700 Ohm 0.1 uA 56Vr

Zener Diodes 500mW 75V 1700 Ohm 0.1 uA 56Vr

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 102223-1N5267B-TP 1N5267B-TPTR-ND 543-1N5267B-TP 1N5267B-TP 1N5267B-TP
Product Name Diodes - Zener - Single - 1N5267B-TP Single Zener Diodes DIODE ZENER 75V 500MW DO35 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Active Declining; Not For New Designs Removed; Obsolete
Package DO-35 DO-204AH, DO-35, Axial; DO-35 DO-35; DO-35 DO-35-2; DO-35
VZ 75 volts 75 volts
ZZT 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data