Zener Diode 18V 500mW ±5% Through Hole DO-35
Zener Diodes 500mW 18V 600 Ohm 0.1 uA 14 Vr
DIODE ZENER 18V 500MW DO35
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5248B-TPTR-ND | 1N5248B-TP | 1N5248B-TP |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | DO-35-2; DO-35 | DO-35; DO-35 | |
| Life Cycle Stage | Removed; Obsolete |