Micro Commercial Components Corp. Single Zener Diodes 1N5247B-TP

Description
Zener Diode 17V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet
Description
Zener Diode 17V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5247B-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5247B-TPTR-ND
Single Zener Diodes 1N5247B-TPTR-ND
Zener Diode 17V 500mW ±5% Through Hole DO-35

Zener Diode 17V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Diodes - Zener - Single - 1N5247B-TP - 1002225-1N5247B-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5247B-TP
1002225-1N5247B-TP
Diodes - Zener - Single - 1N5247B-TP 1002225-1N5247B-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1002225-1N5247B-TP Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 13V Voltage - Zener (Nom) (Vz): 17V Impedance (Max) (Zzt): 19 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1002225-1N5247B-TP
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 13V
Voltage - Zener (Nom) (Vz): 17V
Impedance (Max) (Zzt): 19 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5247B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5247B-TP
Discrete Semiconductor Products - Diodes - Zener 1N5247B-TP
DIODE ZENER 17V 500MW DO35

DIODE ZENER 17V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5247B-TP
Zener Diodes 1N5247B-TP
Zener Diodes 500mW 17V 600 Ohm 0.1 uA 13 Vr

Zener Diodes 500mW 17V 600 Ohm 0.1 uA 13 Vr

Buy Now Datasheet
DIODE ZENER 17V 500MW DO35 - 543-1N5247B-TP - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 17V 500MW DO35
543-1N5247B-TP
DIODE ZENER 17V 500MW DO35 543-1N5247B-TP
DIODE ZENER 17V 500MW DO35

DIODE ZENER 17V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5247B-TPTR-ND 1002225-1N5247B-TP 1N5247B-TP 1N5247B-TP 543-1N5247B-TP
Product Name Single Zener Diodes Diodes - Zener - Single - 1N5247B-TP Discrete Semiconductor Products - Diodes - Zener Zener Diodes DIODE ZENER 17V 500MW DO35
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Removed; Obsolete Declining; Not For New Designs
Package DO-35 DO-35; DO-35 DO-35-2; DO-35 DO-204AH, DO-35, Axial; DO-35
VZ 17 volts 17 volts
Unlock Full Specs
to access all available technical data