Diode Standard 600V 1A Through Hole DO-41
Manufacturer: Micro Commercial Co
Win Source Part Number: 102299-1N4937-TP
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 200ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Rectifier, Axial-Lead Fast-Recovery, 1 A, 600 V, Case 59, Pb-Free
DIODE GEN PURP 600V 1A DO41
| DigiKey | Win Source Electronics | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers |
| Product Number | 1N4937-TPMSTR-ND | 102299-1N4937-TP | 70055828 | 1N4937-TP |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - 1N4937-TP | Rectifier, Axial-Lead Fast-Recovery, 1 A, 600 V, Case 59, Pb-Free | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Standard | |||
| VF | 1.3 volts | 1.3 volts | ||
| VR | 600 volts |