Manufacturer: Micro Commercial Co
Win Source Part Number: 1324783-1N4750A-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Through Hole
Tolerance: ±5%
Power - Max: 1 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 20.6 V
Voltage - Zener (Nom) (Vz): 27 V
Impedance (Max) (Zzt): 35 Ohms
Supplier Device Package: DO-41G
Temperature Range - Operating: -65°C ~ 200°C
Case / Package: DO-204AL, DO-41, Axial
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1N4750A-TPTR,-1N4750
Base Product Number: 1N4750
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Zener Diode 27V 1W ±5% Through Hole DO-41G
DIODE ZENER 27V 1W DO41G
Zener Diodes 1.0W 27V 1.2Vf 5uA 20.6 Vr 170 mA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1324783-1N4750A-TP | 1N4750A-TPTR-ND | 1N4750A-TP | 1N4750A-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | DO-204AL, DO-41, Axial; DO-41 | DO-41G; DO-41 | DO-41G-2; DO-41 | |
| RoHS Compliant | RoHS | |||
| VZ | 27 volts | 27 volts | ||
| ZZT | 35 ohms | 35 ohms |