DIODE ZENER 22V 1W DO41G Product overview: 1N4748A-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4748A-TP can be used for catalog matching and distributor lookup.
Zener Diode 22V 1W ±5% Through Hole DO-41G
Manufacturer: Micro Commercial Co
Win Source Part Number: 1002169-1N4748A-TP
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 16.7V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 23 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41G
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
Zener Diodes 1.0W 22V 1.2Vf 5uA 16.7 Vr 205 mA
DIODE ZENER 22V 1W DO41G
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-1N4748A-TP | 1N4748A-TPTR-ND | 1002169-1N4748A-TP | 1N4748A-TP | 1N4748A-TP |
| Product Name | 22V 1W Zener Diode | Single Zener Diodes | Diodes - Zener - Single - 1N4748A-TP | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | DO-41G; DO-41 | DO-41G-2; DO-41 | DO-41G; DO-41 | |
| RoHS Compliant | RoHS | ||||
| VZ | 22 volts | 22 volts | 22 volts | ||
| ZZT | 23 ohms | 23 ohms | 23 ohms |