Manufacturer: Micro Commercial Co
Win Source Part Number: 1002166-1N4747A-TP
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 15.2V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 22 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41G
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 5k pcs
Zener Diode 20V 1W ±5% Through Hole DO-41G
DIODE ZENER 20V 1W DO41G
Zener Diodes 1.0W 20V 1.2Vf 5uA 15.2 Vr 225 mA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1002166-1N4747A-TP | 1N4747A-TPTR-ND | 1N4747A-TP | 1N4747A-TP |
| Product Name | Diodes - Zener - Single - 1N4747A-TP | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Active | Removed; Obsolete | ||
| Package | DO-41G; DO-41 | DO-41G; DO-41 | DO-41G-2; DO-41 | |
| VZ | 20 volts | 20 volts | ||
| ZZT | 22 ohms | 22 ohms |