MICRO COMMERCIAL COMPONENTS CORP.
1N4746AP-AP -- SINGLE ZENER DIODES
Micro Commercial Components Corp.
Single Zener Diodes
1N4746AP-AP
Description
DIODE ZENER 18V 1W DO41
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 18V 1W DO41
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
353-1N4746AP-AP-ND |
|
Product Name
|
Single Zener Diodes |
|
Tj
|
-65 to 150 C (-85 to 302 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Schottky
Diode Applications
Mixer
View Details
3 suppliers
Diode Type
Zener; Zener Diodes
IF
100 mA
IR
2 mA
View Details
Diode Type
Schottky
RoHS Compliant
RoHS
VF
1 volts
View Details