Micro Commercial Components Corp. Diodes - Zener - Single - 1N4746A-TP 1N4746A-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 097713-1N4746A-TP Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 13.7V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41G Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 097713-1N4746A-TP Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 13.7V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41G Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N4746A-TP - 097713-1N4746A-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4746A-TP
097713-1N4746A-TP
Diodes - Zener - Single - 1N4746A-TP 097713-1N4746A-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 097713-1N4746A-TP Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 13.7V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41G Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 097713-1N4746A-TP
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 13.7V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41G
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
Single Zener Diodes - 1N4746A-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4746A-TPTR-ND
Single Zener Diodes 1N4746A-TPTR-ND
Zener Diode 18V 1W ±5% Through Hole DO-41G

Zener Diode 18V 1W ±5% Through Hole DO-41G

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4746A-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4746A-TP
Discrete Semiconductor Products - Diodes - Zener 1N4746A-TP
DIODE ZENER 18V 1W DO41G

DIODE ZENER 18V 1W DO41G

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N4746A-TP
Zener Diodes 1N4746A-TP
Zener Diodes 1.0W 18V 1.2Vf 5uA 13.7 Vr 250 mA

Zener Diodes 1.0W 18V 1.2Vf 5uA 13.7 Vr 250 mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 097713-1N4746A-TP 1N4746A-TPTR-ND 1N4746A-TP 1N4746A-TP
Product Name Diodes - Zener - Single - 1N4746A-TP Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Active Removed; Obsolete
Package DO-41G; DO-41 DO-41G; DO-41 DO-41G-2; DO-41
VZ 18 volts 18 volts
ZZT 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4749A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
4 suppliers