DIODE ZENER 16V 1W DO41G
Zener Diode 16V 1W ±10% Through Hole DO-41G
DIODE ZENER 16V 1W DO41G
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1N4745-TP-ND | 1N4745-TP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) |
| Life Cycle Stage | Active | |
| Package | DO-41G; DO-41 |