Micro Commercial Components Corp. Single Zener Diodes 1N4737A-TP

Description
Zener Diode 7.5V 1W ±5% Through Hole DO-41G
Request a Quote Datasheet
Description
Zener Diode 7.5V 1W ±5% Through Hole DO-41G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N4737A-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4737A-TPTR-ND
Single Zener Diodes 1N4737A-TPTR-ND
Zener Diode 7.5V 1W ±5% Through Hole DO-41G

Zener Diode 7.5V 1W ±5% Through Hole DO-41G

Buy Now Datasheet
7.5V 1W Zener Diode - 287-1N4737A-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5V 1W Zener Diode
287-1N4737A-TP
7.5V 1W Zener Diode 287-1N4737A-TP
DIODE ZENER 7.5V 1W DO41G Product overview: 1N4737A-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4737A-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 7.5V 1W DO41G Product overview: 1N4737A-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4737A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1N4737A-TP - 1002147-1N4737A-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4737A-TP
1002147-1N4737A-TP
Diodes - Zener - Single - 1N4737A-TP 1002147-1N4737A-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1002147-1N4737A-TP Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 5V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 4 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41G Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1002147-1N4737A-TP
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 5V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 4 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41G
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4737A-TP
Zener Diodes 1N4737A-TP
Zener Diodes 1.0W 7.5V 1.2Vf 10uA 5 Vr 605 mA

Zener Diodes 1.0W 7.5V 1.2Vf 10uA 5 Vr 605 mA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4737A-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4737A-TP
Discrete Semiconductor Products - Diodes - Zener 1N4737A-TP
DIODE ZENER 7.5V 1W DO41G

DIODE ZENER 7.5V 1W DO41G

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4737A-TPTR-ND 287-1N4737A-TP 1002147-1N4737A-TP 1N4737A-TP 1N4737A-TP
Product Name Single Zener Diodes 7.5V 1W Zener Diode Diodes - Zener - Single - 1N4737A-TP Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Package Tape & Reel (TR) DO-41G; DO-41 DO-41G-2; DO-41 DO-41G; DO-41
RoHS Compliant RoHS
VZ 7.5 volts 7.5 volts 7.5 volts
Unlock Full Specs
to access all available technical data