Micro Commercial Components Corp. Single Zener Diodes 1N4735A-TP

Description
Zener Diode 6.2V 1W ±5% Through Hole DO-41G
Request a Quote Datasheet
Description
Zener Diode 6.2V 1W ±5% Through Hole DO-41G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N4735A-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4735A-TPCT-ND
Single Zener Diodes 1N4735A-TPCT-ND
Zener Diode 6.2V 1W ±5% Through Hole DO-41G

Zener Diode 6.2V 1W ±5% Through Hole DO-41G

Buy Now Datasheet
Single Zener Diodes - 1N4735A-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4735A-TPTR-ND
Single Zener Diodes 1N4735A-TPTR-ND
Zener Diode 6.2V 1W ±5% Through Hole DO-41G

Zener Diode 6.2V 1W ±5% Through Hole DO-41G

Buy Now Datasheet
Diodes - Zener - Single - 1N4735A-TP - 111410-1N4735A-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4735A-TP
111410-1N4735A-TP
Diodes - Zener - Single - 1N4735A-TP 111410-1N4735A-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 111410-1N4735A-TP Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 3V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 2 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41G Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 111410-1N4735A-TP
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 3V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 2 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41G
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
DIODE ZENER 6.2V 1W DO41G - 543-1N4735A-TP - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 6.2V 1W DO41G
543-1N4735A-TP
DIODE ZENER 6.2V 1W DO41G 543-1N4735A-TP
DIODE ZENER 6.2V 1W DO41G

DIODE ZENER 6.2V 1W DO41G

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N4735A-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4735A-TP
Discrete Semiconductor Products - Diodes - Zener 1N4735A-TP
DIODE ZENER 6.2V 1W DO41G

DIODE ZENER 6.2V 1W DO41G

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N4735A-TP
Zener Diodes 1N4735A-TP
Zener Diodes 1.0W 6.2V 1.2Vf 10uA 3 Vr 730 mA

Zener Diodes 1.0W 6.2V 1.2Vf 10uA 3 Vr 730 mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4735A-TPCT-ND 111410-1N4735A-TP 543-1N4735A-TP 1N4735A-TP 1N4735A-TP
Product Name Single Zener Diodes Diodes - Zener - Single - 1N4735A-TP DIODE ZENER 6.2V 1W DO41G Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Active Declining; Not For New Designs Removed; Obsolete
Package DO-41G; DO-41 DO-204AL, DO-41, Axial; DO-41 DO-41G; DO-41 DO-41G-2; DO-41
VZ 6.2 volts 6.2 volts
Unlock Full Specs
to access all available technical data