Micro Commercial Components Corp. Single Zener Diodes 1N4734AW-TP

Description
Zener Diode 5.6V 1W ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 5.6V 1W ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N4734AW-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4734AW-TPMSTR-ND
Single Zener Diodes 1N4734AW-TPMSTR-ND
Zener Diode 5.6V 1W ±5% Surface Mount SOD-123

Zener Diode 5.6V 1W ±5% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1348491-1N4734AW-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1348491-1N4734AW-TP
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1348491-1N4734AW-TP
Win Source Part Number: 1348491-1N4734AW-TP Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Standard Package: 3,000 Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 10 µA @ 2 V Mounting Type: Surface Mount Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Micro Commercial Co Base Product Number: 1N4734 Product Status: Obsolete Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Voltage - Zener (Nom) (Vz): 5.6 V Impedance (Max) (Zzt): 5 Ohms

Win Source Part Number: 1348491-1N4734AW-TP
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Standard Package: 3,000
Tolerance: ±5%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 10 µA @ 2 V
Mounting Type: Surface Mount
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Base Product Number: 1N4734
Product Status: Obsolete
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Voltage - Zener (Nom) (Vz): 5.6 V
Impedance (Max) (Zzt): 5 Ohms

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4734AW-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
1N4734AW-TP
Discrete Semiconductor Products - Diodes - Zener 1N4734AW-TP
DIODE ZENER 5.6V 1W SOD123

DIODE ZENER 5.6V 1W SOD123

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1N4734AW-TPMSTR-ND 1348491-1N4734AW-TP 1N4734AW-TP
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SOD-123 SOD-123; SOD-123
VZ 5.6 volts 5.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513146P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4472 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52-C2V7X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers