Zener Diode 5.1V 1W ±5% Surface Mount SOD-123
DIODE ZENER 5.1V 1W SOD123
DIODE ZENER 5.1V 1W SOD123
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N4733AW-TPMSTR-ND | 1N4733AW-TP | 1N4733AW-TP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Life Cycle Stage | Removed; Obsolete | ||
| Package | SOD-123; SOD-123 | SOD-123; SOD-123 |