Micro Commercial Components Corp. 5.1V 1W Zener Diode 1N4733A-TP

Description
DIODE ZENER 5.1V 1W DO41G Product overview: 1N4733A-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4733A-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 5.1V 1W DO41G Product overview: 1N4733A-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4733A-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.1V 1W Zener Diode - 287-1N4733A-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 1W Zener Diode
287-1N4733A-TP
5.1V 1W Zener Diode 287-1N4733A-TP
DIODE ZENER 5.1V 1W DO41G Product overview: 1N4733A-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4733A-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 5.1V 1W DO41G Product overview: 1N4733A-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4733A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1N4733A-TP - 105439-1N4733A-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4733A-TP
105439-1N4733A-TP
Diodes - Zener - Single - 1N4733A-TP 105439-1N4733A-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 105439-1N4733A-TP Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41G Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 105439-1N4733A-TP
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41G
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Single Zener Diodes - 1N4733A-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4733A-TPTR-ND
Single Zener Diodes 1N4733A-TPTR-ND
Zener Diode 5.1V 1W ±5% Through Hole DO-41G

Zener Diode 5.1V 1W ±5% Through Hole DO-41G

Buy Now Datasheet
Single Zener Diodes - 1N4733A-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4733A-TPCT-ND
Single Zener Diodes 1N4733A-TPCT-ND
Zener Diode 5.1V 1W ±5% Through Hole DO-41G

Zener Diode 5.1V 1W ±5% Through Hole DO-41G

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4733A-TP
Zener Diodes 1N4733A-TP
Zener Diodes 1.0W 5.1V 1.2Vf 10uA 1 Vr 890 mA

Zener Diodes 1.0W 5.1V 1.2Vf 10uA 1 Vr 890 mA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4733A-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4733A-TP
Discrete Semiconductor Products - Diodes - Zener 1N4733A-TP
DIODE ZENER 5.1V 1W DO41G

DIODE ZENER 5.1V 1W DO41G

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-1N4733A-TP 105439-1N4733A-TP 1N4733A-TPTR-ND 1N4733A-TP 1N4733A-TP
Product Name 5.1V 1W Zener Diode Diodes - Zener - Single - 1N4733A-TP Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-41G; DO-41 DO-41G-2; DO-41 DO-41G; DO-41
RoHS Compliant RoHS
VZ 5.1 volts 5.1 volts 5.1 volts
ZZT 7 ohms 7 ohms 7 ohms
Unlock Full Specs
to access all available technical data