Micro Commercial Components Corp. Single Zener Diodes 1N4730A-TP

Description
Zener Diode 3.9V 1W ±5% Through Hole DO-41G
Request a Quote Datasheet
Description
Zener Diode 3.9V 1W ±5% Through Hole DO-41G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N4730A-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4730A-TPTR-ND
Single Zener Diodes 1N4730A-TPTR-ND
Zener Diode 3.9V 1W ±5% Through Hole DO-41G

Zener Diode 3.9V 1W ±5% Through Hole DO-41G

Buy Now Datasheet
Diodes - Zener - Single - 1N4730A-TP - 1002132-1N4730A-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4730A-TP
1002132-1N4730A-TP
Diodes - Zener - Single - 1N4730A-TP 1002132-1N4730A-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1002132-1N4730A-TP Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 50μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 9 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41G Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1002132-1N4730A-TP
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 50μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 9 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41G
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4730A-TP
Zener Diodes 1N4730A-TP
Zener Diodes 1.0W 3.9V 1.2Vf 50uA 1 Vr 1190 mA

Zener Diodes 1.0W 3.9V 1.2Vf 50uA 1 Vr 1190 mA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4730A-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4730A-TP
Discrete Semiconductor Products - Diodes - Zener 1N4730A-TP
DIODE ZENER 3.9V 1W DO41G

DIODE ZENER 3.9V 1W DO41G

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4730A-TPTR-ND 1002132-1N4730A-TP 1N4730A-TP 1N4730A-TP
Product Name Single Zener Diodes Diodes - Zener - Single - 1N4730A-TP Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Active Removed; Obsolete
Package DO-41G; DO-41 DO-41G; DO-41 DO-41G; DO-41
VZ 3.9 volts 3.9 volts
Unlock Full Specs
to access all available technical data