Zener Diode 3.3V 1W ±5% Through Hole DO-41G
Zener Diodes 1.0W 3.3V 1.2Vf 100uA 1 Vr 1380 mA
DIODE ZENER 3.3V 1W DO41G
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N4728A-TPTR-ND | 1N4728A-TP | 1N4728A-TP |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | |
| Package | DO-41G-2; DO-41 | DO-41G; DO-41 | |
| Life Cycle Stage | Removed; Obsolete |