Manufacturer: Micro Commercial Co
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035272-1N4148-BP
Power Dissipation: 500 mW
Forward Current: 150 mA
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 1N4148-BP1N4148BP;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Max Repetitive Reverse Voltage (Vrrm): 100 V
Reverse Recovery Time: 4 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1035272-1N4148-BP |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 1N4148-BP |