Micro Commercial Components Corp. Diodes, Rectifiers - Single - 1N4007GP-TP 1N4007GP-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1002092-1N4007GP-TP Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 1000V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1002092-1N4007GP-TP Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 1000V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N4007GP-TP - 1002092-1N4007GP-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4007GP-TP
1002092-1N4007GP-TP
Diodes, Rectifiers - Single - 1N4007GP-TP 1002092-1N4007GP-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1002092-1N4007GP-TP Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 1000V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1002092-1N4007GP-TP
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
1KV 1A Diode and Rectifier - 280-1N4007GP-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1A Diode and Rectifier
280-1N4007GP-TP
1KV 1A Diode and Rectifier 280-1N4007GP-TP
DIODE GEN PURP 1KV 1A DO41 Product overview: 1N4007GP-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4007GP-TP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1KV 1A DO41 Product overview: 1N4007GP-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4007GP-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N4007GP-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4007GP-TPMSCT-ND
Single Diodes 1N4007GP-TPMSCT-ND
Diode Standard 1000V 1A Through Hole DO-41

Diode Standard 1000V 1A Through Hole DO-41

Buy Now Datasheet
Single Diodes - 1N4007GP-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4007GP-TPMSTR-ND
Single Diodes 1N4007GP-TPMSTR-ND
Diode Standard 1000V 1A Through Hole DO-41

Diode Standard 1000V 1A Through Hole DO-41

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4007GP-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4007GP-TP
Discrete Semiconductor Products - Diodes - Rectifiers 1N4007GP-TP
DIODE GEN PURP 1KV 1A DO41

DIODE GEN PURP 1KV 1A DO41

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N4007GP-TP
Rectifiers 1N4007GP-TP
Rectifiers 1A 1000Vr 700Vrms 1000V 1.0Vf 15pF

Rectifiers 1A 1000Vr 700Vrms 1000V 1.0Vf 15pF

Buy Now Datasheet
DIODE GEN PURP 1KV 1A DO41 - 543-1N4007GP-TP - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 1KV 1A DO41
543-1N4007GP-TP
DIODE GEN PURP 1KV 1A DO41 543-1N4007GP-TP
DIODE GEN PURP 1KV 1A DO41

DIODE GEN PURP 1KV 1A DO41

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number 1002092-1N4007GP-TP 280-1N4007GP-TP 1N4007GP-TPMSCT-ND 1N4007GP-TP 1N4007GP-TP 543-1N4007GP-TP
Product Name Diodes, Rectifiers - Single - 1N4007GP-TP 1KV 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers DIODE GEN PURP 1KV 1A DO41
Diode Type Standard
VF 1.1 volts 1.1 volts 1.1 volts
VR 1000 volts 1000 volts
IR 0.0050 mA
trr 2000 ns
Unlock Full Specs
to access all available technical data