DIODE GEN PURP 1KV 1A DO41 Product overview: 1N4007-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4007-TP can be used for catalog matching and distributor lookup.
Diode Standard 1000V 1A Through Hole DO-41
Diode Standard 1000V 1A Through Hole DO-41
Manufacturer: Micro Commercial Co
Win Source Part Number: 1002094-1N4007-TP
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
DIODE GEN PURP 1KV 1A DO41
Rectifiers 1A 1000Vr 700Vrms 1000V 1.0Vf 15pF
1A 1000V STANDARD RECOVERY RECTIFIER, DO-41
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-1N4007-TP | 1N4007-TPMSCT-ND | 1002094-1N4007-TP | 1N4007-TP | 1N4007-TP | 70055517 |
| Product Name | 1KV 1A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - 1N4007-TP | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | 1A 1000V STANDARD RECOVERY RECTIFIER, DO-41 |
| Package | Tape & Reel (TR) | DO-41 | DO-41; DO-41 | DO-41 | ||
| RoHS Compliant | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to ? C (-67 to ? F) | ||
| Diode Type | Standard | |||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts |