Diode Standard 800V 1A Through Hole DO-41
Diode Standard 800V 1A Through Hole DO-41
DIODE GEN PURP 800V 1A DO41
Rectifiers 1A 800Vr 560Vrm 800V 30A 1.0Vf 5.0uA 15pF
1A 800V STANDARD RECOVERY RECTIFIER, DO-41
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1N4006-TPMSCT-ND | 1N4006-TP | 1N4006-TP | 70055516 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | 1A 800V STANDARD RECOVERY RECTIFIER, DO-41 |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to ? C (-67 to ? F) | ||
| Life Cycle Stage | Active | |||
| VF | 1.1 volts | 1.1 volts |