Micro Commercial Components Corp. Diodes, Rectifiers - Single - 1N4005-TP 1N4005-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 136312-1N4005-TP Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 136312-1N4005-TP Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N4005-TP - 136312-1N4005-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4005-TP
136312-1N4005-TP
Diodes, Rectifiers - Single - 1N4005-TP 136312-1N4005-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 136312-1N4005-TP Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 136312-1N4005-TP
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs

Buy Now Datasheet
Single Diodes - 1N4005-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4005-TPMSTR-ND
Single Diodes 1N4005-TPMSTR-ND
Diode Standard 600V 1A Through Hole DO-41

Diode Standard 600V 1A Through Hole DO-41

Buy Now Datasheet
Single Diodes - 1N4005-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4005-TPMSCT-ND
Single Diodes 1N4005-TPMSCT-ND
Diode Standard 600V 1A Through Hole DO-41

Diode Standard 600V 1A Through Hole DO-41

Buy Now Datasheet
DIODE GEN PURP 600V 1A DO41 - 543-1N4005-TP - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 600V 1A DO41
543-1N4005-TP
DIODE GEN PURP 600V 1A DO41 543-1N4005-TP
DIODE GEN PURP 600V 1A DO41

DIODE GEN PURP 600V 1A DO41

Supplier's Site
Fort Worth, TX, USA
1A 600V STANDARD RECOVERY RECTIFIER, DO-41
70055515
1A 600V STANDARD RECOVERY RECTIFIER, DO-41 70055515
1A 600V STANDARD RECOVERY RECTIFIER, DO-41

1A 600V STANDARD RECOVERY RECTIFIER, DO-41

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4005-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4005-TP
Discrete Semiconductor Products - Diodes - Rectifiers 1N4005-TP
DIODE GEN PURP 600V 1A DO41

DIODE GEN PURP 600V 1A DO41

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N4005-TP
Rectifiers 1N4005-TP
Rectifiers 1A 600Vr 420Vrm 600V 30A 1.0Vf 5.0uA 15pF

Rectifiers 1A 600Vr 420Vrm 600V 30A 1.0Vf 5.0uA 15pF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes General Purpose Diodes Rectifiers Rectifiers Rectifiers
Product Number 136312-1N4005-TP 1N4005-TPMSTR-ND 543-1N4005-TP 70055515 1N4005-TP 1N4005-TP
Product Name Diodes, Rectifiers - Single - 1N4005-TP Single Diodes DIODE GEN PURP 600V 1A DO41 1A 600V STANDARD RECOVERY RECTIFIER, DO-41 Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Standard
VF 1.1 volts 1.1 volts 1.1 volts 1.1 volts
VR 600 volts 600 volts
IR 0.0050 mA
trr 2000 ns
Unlock Full Specs
to access all available technical data