Diode Standard 200V 1A Through Hole DO-41
Diode Standard 200V 1A Through Hole DO-41
1A 200V STANDARD RECOVERY RECTIFIER, DO-41
Rectifiers 1A 200Vr 140Vrm 200V 30A 1.0Vf 5.0uA 15pF
DIODE GEN PURP 200V 1A DO41
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1N4003-TPMSCT-ND | 70055513 | 1N4003-TP | 1N4003-TP |
| Product Name | Single Diodes | 1A 200V STANDARD RECOVERY RECTIFIER, DO-41 | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to ? C (-67 to ? F) | ||
| Package | DO-41 | DO-41; DO-41 | ||
| IFSM | 30 amps |