Manufacturer: Micrel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1097600-SY89826LHG
Mounting: SMD (SMT)
Number of Pins: 64
Output Current: 10 mA
Categories: OEM Parts( S )
Case / Package: TQFP
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1097600-SY89826LHG |
| Product Name | OEM Parts - OEM Parts ( S ) - SY89826LHG |