Micrel, Inc. 5V 3.3V 25MHz Clock and Timing IC SY89429VZCTR

Description
5V/3.3V PROGRAMMABLE FREQUENCY SYNTHESIZER 25MHz to 400MHz Product overview: SY89429VZCTR from Micrel Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, 25MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, 3.3V, 25MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89429VZCTR can be used for catalog matching and distributor lookup.
Request a Quote
Description
5V/3.3V PROGRAMMABLE FREQUENCY SYNTHESIZER 25MHz to 400MHz Product overview: SY89429VZCTR from Micrel Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, 25MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, 3.3V, 25MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89429VZCTR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V 3.3V 25MHz Clock and Timing IC - 728-SY89429VZCTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 3.3V 25MHz Clock and Timing IC
728-SY89429VZCTR
5V 3.3V 25MHz Clock and Timing IC 728-SY89429VZCTR
5V/3.3V PROGRAMMABLE FREQUENCY SYNTHESIZER 25MHz to 400MHz Product overview: SY89429VZCTR from Micrel Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, 25MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, 3.3V, 25MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89429VZCTR can be used for catalog matching and distributor lookup.

5V/3.3V PROGRAMMABLE FREQUENCY SYNTHESIZER 25MHz to 400MHz Product overview: SY89429VZCTR from Micrel Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, 25MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, 3.3V, 25MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89429VZCTR can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89429VZCTR
1263163-SY89429VZCTR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89429VZCTR 1263163-SY89429VZCTR
Manufacturer: Micrel Win Source Part Number: 1263163-SY89429VZCTR Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Micrel
Win Source Part Number: 1263163-SY89429VZCTR
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-SY89429VZCTR 1263163-SY89429VZCTR
Product Name 5V 3.3V 25MHz Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89429VZCTR
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1905806P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4154BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
CDCVF855 2.5V Phase Lock Loop DDR Clock Driver - CDCVF855PWR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 2.5 volts
View Details
7 suppliers
Real Time Clocks - 2195-RV-8263-C8-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details