Micrel, Inc. Logic - Logic - Translators, Level Shifters - SY89322VMGTR SY89322VMGTR

Description
Manufacturer: Micrel Win Source Part Number: 1263156-SY89322VMGTR Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 1263156-SY89322VMGTR Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY89322VMGTR - 1263156-SY89322VMGTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY89322VMGTR
1263156-SY89322VMGTR
Logic - Logic - Translators, Level Shifters - SY89322VMGTR 1263156-SY89322VMGTR
Manufacturer: Micrel Win Source Part Number: 1263156-SY89322VMGTR Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Micrel
Win Source Part Number: 1263156-SY89322VMGTR
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1263156-SY89322VMGTR
Product Name Logic - Logic - Translators, Level Shifters - SY89322VMGTR
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC165DB,112 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 1082657-NPIC6C596ABQX - Win Source Electronics
Specs
Supply Voltage 2.3V ~ 5.5V
Output Characteristics Open-drain; Open Drain
Number of units in IC 1
View Details
8 suppliers
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 9338FMQB - Acme Chip Technology Co., Limited
Specs
Package Type Other; 14-CFlatPack
View Details