3.3V 3.2Gbps High-Speed Limiting Post Amplifier with High Input Sensitivity Product overview: SY88993ALKGTR from Micrel Inc. is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88993ALKGTR can be used for catalog matching and distributor lookup.
Manufacturer: Micrel
Win Source Part Number: 1263136-SY88993ALKGT
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 771-SY88993ALKGTR | 1263136-SY88993ALKGTR |
| Product Name | 3.3V Special Purpose Amplifier Ic | Linear - Linear - Amplifiers - Special Purpose - SY88993ALKGTR |