Micrel, Inc. Custom Parts - Custom Parts (S - T) - SY88973VEYTR SY88973VEYTR

Description
Manufacturer: Micrel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166565-SY88973VEYTR Number of Elements: 1 Resistance: 50 Ω Number of Channels: 1 Number of Pins: 10 Categories: Custom Parts Case / Package: MSOP Max Input Voltage: 3.6 V Alternative Parts (Cross-Reference): SY88973VEY TR; SY88973VEY-TR; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Max Operating Temperature: 85 °C Power Supply Rejection Ratio (PSRR): 35 dB Voltage Gain: 38 dB
Request a Quote
Description
Manufacturer: Micrel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166565-SY88973VEYTR Number of Elements: 1 Resistance: 50 Ω Number of Channels: 1 Number of Pins: 10 Categories: Custom Parts Case / Package: MSOP Max Input Voltage: 3.6 V Alternative Parts (Cross-Reference): SY88973VEY TR; SY88973VEY-TR; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Max Operating Temperature: 85 °C Power Supply Rejection Ratio (PSRR): 35 dB Voltage Gain: 38 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - SY88973VEYTR - 1166565-SY88973VEYTR - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - SY88973VEYTR
1166565-SY88973VEYTR
Custom Parts - Custom Parts (S - T) - SY88973VEYTR 1166565-SY88973VEYTR
Manufacturer: Micrel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166565-SY88973VEYTR Number of Elements: 1 Resistance: 50 Ω Number of Channels: 1 Number of Pins: 10 Categories: Custom Parts Case / Package: MSOP Max Input Voltage: 3.6 V Alternative Parts (Cross-Reference): SY88973VEY TR; SY88973VEY-TR; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Max Operating Temperature: 85 °C Power Supply Rejection Ratio (PSRR): 35 dB Voltage Gain: 38 dB

Manufacturer: Micrel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1166565-SY88973VEYTR
Number of Elements: 1
Resistance: 50 Ω
Number of Channels: 1
Number of Pins: 10
Categories: Custom Parts
Case / Package: MSOP
Max Input Voltage: 3.6 V
Alternative Parts (Cross-Reference): SY88973VEY TR; SY88973VEY-TR;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3 V
Max Operating Temperature: 85 °C
Power Supply Rejection Ratio (PSRR): 35 dB
Voltage Gain: 38 dB

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1166565-SY88973VEYTR
Product Name Custom Parts - Custom Parts (S - T) - SY88973VEYTR
Unlock Full Specs
to access all available technical data