Manufacturer: Micrel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1144381-SY88843VMG TR
Operating Supply Voltage: 5 V
Number of Elements: 1
Resistance: 50 Ω
Number of Channels: 1
Number of Pins: 16
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 45 mA
Power Supply Rejection Ratio (PSRR): 35 dB
Voltage Gain: 38 dB
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1144381-SY88843VMG TR |
| Product Name | Custom Parts - Custom Parts (S - T) - SY88843VMG TR |