Manufacturer: Micrel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997074-SY55855VKITR
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Mounting: SMD (SMT)
Data Rate: 1.5 Gbps
Channel Type: Unidirectional
Number of Pins: 10
Categories: OEM Parts( S )
Case / Package: MSOP
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 997074-SY55855VKITR |
| Product Name | OEM Parts - OEM Parts ( S ) - SY55855VKITR |