Micrel, Inc. Logic - Logic - Translators, Level Shifters - SY55855VKGTR SY55855VKGTR

Description
Manufacturer: Micrel Win Source Part Number: 1263000-SY55855VKGTR Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 1263000-SY55855VKGTR Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY55855VKGTR - 1263000-SY55855VKGTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY55855VKGTR
1263000-SY55855VKGTR
Logic - Logic - Translators, Level Shifters - SY55855VKGTR 1263000-SY55855VKGTR
Manufacturer: Micrel Win Source Part Number: 1263000-SY55855VKGTR Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Micrel
Win Source Part Number: 1263000-SY55855VKGTR
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1263000-SY55855VKGTR
Product Name Logic - Logic - Translators, Level Shifters - SY55855VKGTR
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in/serial-out or parallel-out shift register with output latches - 74AHC595BQ,115 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
7 suppliers
SN54LS674 16-Bit Shift Registers - 5962-88607013A - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
View Details
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic - Shift Registers - 74F194SCX - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details