Manufacturer: Micrel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1165138-SY10EPT20VZG
Packaging: Tape and Reel
Number of Circuits: 1
Channel Type: Unidirectional
Number of Bits: 1
Number of Channels: 1
Number of Pins: 8
High Level Output Current: -50 mA
Low Level Output Current: 50 mA
Propagation Delay: 600 ps
Categories: Custom Parts
Case / Package: SOIC
Alternative Parts (Cross-Reference): SY10EPT20VZG TR; SY10EPT20VZG-TR;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.97 V
Turn-On Delay Time: 600 ps
Logic Function: Translator
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1165138-SY10EPT20VZGTR |
| Product Name | Custom Parts - Custom Parts (S - T) - SY10EPT20VZGTR |