Micrel, Inc. OEM Parts - OEM Parts ( S ) - SY10ELT22ZITR SY10ELT22ZITR

Description
Manufacturer: Micrel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097552-SY10ELT22ZIT R Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Channel Type: Unidirectional Number of Pins: 8 Categories: OEM Parts( S ) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Micrel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097552-SY10ELT22ZIT R Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Channel Type: Unidirectional Number of Pins: 8 Categories: OEM Parts( S ) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SY10ELT22ZITR - 1097552-SY10ELT22ZITR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SY10ELT22ZITR
1097552-SY10ELT22ZITR
OEM Parts - OEM Parts ( S ) - SY10ELT22ZITR 1097552-SY10ELT22ZITR
Manufacturer: Micrel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097552-SY10ELT22ZIT R Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Channel Type: Unidirectional Number of Pins: 8 Categories: OEM Parts( S ) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Micrel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1097552-SY10ELT22ZITR
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Mounting: SMD (SMT)
Channel Type: Unidirectional
Number of Pins: 8
Categories: OEM Parts( S )
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1097552-SY10ELT22ZITR
Product Name OEM Parts - OEM Parts ( S ) - SY10ELT22ZITR
Unlock Full Specs
to access all available technical data

Similar Products