Manufacturer: Micrel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1097549-SY10EL11VZIT
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Number of Pins: 8
Categories: Clock/Timing - Clock Buffers,Drivers
Case / Package: SOIC
Alternative Parts (Cross-Reference): SY10EL11VZITRSY10EL1
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 1097549-SY10EL11VZITR |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10EL11VZITR |
| Device Type | Clock Driver |