Micrel, Inc. Dual 3.3V 5V Logic IC SY100EPT22VZCTR

Description
3.3V/5V DUAL LVTTL/LVCMOS-to- DIFFERENTIAL LVPECL TRANSLATOR Product overview: SY100EPT22VZCTR from Micrel Inc. is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, 5V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SY100EPT22VZCTR can be used for catalog matching and distributor lookup.
Request a Quote
Description
3.3V/5V DUAL LVTTL/LVCMOS-to- DIFFERENTIAL LVPECL TRANSLATOR Product overview: SY100EPT22VZCTR from Micrel Inc. is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, 5V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SY100EPT22VZCTR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 3.3V 5V Logic IC - 732-SY100EPT22VZCTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 3.3V 5V Logic IC
732-SY100EPT22VZCTR
Dual 3.3V 5V Logic IC 732-SY100EPT22VZCTR
3.3V/5V DUAL LVTTL/LVCMOS-to- DIFFERENTIAL LVPECL TRANSLATOR Product overview: SY100EPT22VZCTR from Micrel Inc. is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, 5V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SY100EPT22VZCTR can be used for catalog matching and distributor lookup.

3.3V/5V DUAL LVTTL/LVCMOS-to- DIFFERENTIAL LVPECL TRANSLATOR Product overview: SY100EPT22VZCTR from Micrel Inc. is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, 5V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SY100EPT22VZCTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-SY100EPT22VZCTR
Product Name Dual 3.3V 5V Logic IC
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5401FM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 74ABT08DB,118-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic IC - 705-54LS10DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Logic Gates - 1697238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details