Micrel, Inc. Dual 3.3V 5V Logic IC SY100EPT22VKITR

Description
3.3V/5V DUAL LVTTL/LVCMOS-to-DIFF ERENTIAL Product overview: SY100EPT22VKITR from Micrel Inc. is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, 5V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SY100EPT22VKITR can be used for catalog matching and distributor lookup.
Request a Quote
Description
3.3V/5V DUAL LVTTL/LVCMOS-to-DIFF ERENTIAL Product overview: SY100EPT22VKITR from Micrel Inc. is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, 5V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SY100EPT22VKITR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 3.3V 5V Logic IC - 732-SY100EPT22VKITR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 3.3V 5V Logic IC
732-SY100EPT22VKITR
Dual 3.3V 5V Logic IC 732-SY100EPT22VKITR
3.3V/5V DUAL LVTTL/LVCMOS-to-DIFF ERENTIAL Product overview: SY100EPT22VKITR from Micrel Inc. is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, 5V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SY100EPT22VKITR can be used for catalog matching and distributor lookup.

3.3V/5V DUAL LVTTL/LVCMOS-to-DIFFERENTIAL Product overview: SY100EPT22VKITR from Micrel Inc. is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, 5V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SY100EPT22VKITR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-SY100EPT22VKITR
Product Name Dual 3.3V 5V Logic IC
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-2765-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
Dual 3-Input Majority Voter w/ error output - AP54RHC301ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
PMIC - Gate Drivers - 1EDN8550B - Lingto Electronic Limited
Specs
Gate Type Buffer/Driver
View Details