Micrel, Inc. 5V 3.3V Logic IC SY100EP32VZGTR

Description
5V/3.3V ÷ 2 DIVIDER Product overview: SY100EP32VZGTR from Micrel Inc. is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, Counters, Dividers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 731-SY100EP32VZGTR can be used for catalog matching and distributor lookup.
Request a Quote
Description
5V/3.3V ÷ 2 DIVIDER Product overview: SY100EP32VZGTR from Micrel Inc. is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, Counters, Dividers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 731-SY100EP32VZGTR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V 3.3V Logic IC - 731-SY100EP32VZGTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 3.3V Logic IC
731-SY100EP32VZGTR
5V 3.3V Logic IC 731-SY100EP32VZGTR
5V/3.3V ÷ 2 DIVIDER Product overview: SY100EP32VZGTR from Micrel Inc. is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, Counters, Dividers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 731-SY100EP32VZGTR can be used for catalog matching and distributor lookup.

5V/3.3V ÷ 2 DIVIDER Product overview: SY100EP32VZGTR from Micrel Inc. is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, Counters, Dividers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 731-SY100EP32VZGTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 731-SY100EP32VZGTR
Product Name 5V 3.3V Logic IC
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT1G32GW,165-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
DIP Logic IC - 708-100150DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Logic Gates - 7989102P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; XOR
Logic Family XOR
Inputs 2
View Details