Micrel, Inc. Logic - Logic - Translators, Level Shifters - SY100ELT25ZITR SY100ELT25ZITR

Description
Manufacturer: Micrel Win Source Part Number: 1262851-SY100ELT25ZI TR Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 1262851-SY100ELT25ZI TR Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY100ELT25ZITR - 1262851-SY100ELT25ZITR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY100ELT25ZITR
1262851-SY100ELT25ZITR
Logic - Logic - Translators, Level Shifters - SY100ELT25ZITR 1262851-SY100ELT25ZITR
Manufacturer: Micrel Win Source Part Number: 1262851-SY100ELT25ZI TR Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 1262851-SY100ELT25ZITR
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1262851-SY100ELT25ZITR
Product Name Logic - Logic - Translators, Level Shifters - SY100ELT25ZITR
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-3256-ND - DigiKey
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2V ~ 6V
View Details
2 suppliers
CD40194B CMOS 4-Bit Bidirectional Universal Shift Register - CD40194BEE4 - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 3V; 18
View Details
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
 - 54164/BDA - Rochester Electronics
Specs
Package Type Other; CFP
View Details
5 suppliers