Micrel, Inc. Logic - Logic - Translators, Level Shifters - SY100ELT23ZGTR SY100ELT23ZGTR

Description
Manufacturer: Micrel Win Source Part Number: 1262848-SY100ELT23ZG TR Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 1262848-SY100ELT23ZG TR Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY100ELT23ZGTR - 1262848-SY100ELT23ZGTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY100ELT23ZGTR
1262848-SY100ELT23ZGTR
Logic - Logic - Translators, Level Shifters - SY100ELT23ZGTR 1262848-SY100ELT23ZGTR
Manufacturer: Micrel Win Source Part Number: 1262848-SY100ELT23ZG TR Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Micrel
Win Source Part Number: 1262848-SY100ELT23ZGTR
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1262848-SY100ELT23ZGTR
Product Name Logic - Logic - Translators, Level Shifters - SY100ELT23ZGTR
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - HEF4021BT/C4J - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 1.5V; 3V ~ 15V
Output Characteristics Push-Pull
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 54LS195ADM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details