5V/3.3V DUAL DIFFERENTIAL 2:1 MULTIPLEXER Product overview: SY100EL56VZITR from Micrel Inc. is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY100EL56VZITR can be used for catalog matching and distributor lookup.
Manufacturer: Micrel
Win Source Part Number: 1262834-SY100EL56VZI
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-SY100EL56VZITR | 1262834-SY100EL56VZITR |
| Product Name | Dual 5V 3.3V Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100EL56VZITR |