Micrel, Inc. Logic - Logic - Flip Flops - SY100EL52ZC TR SY100EL52ZC TR

Description
Manufacturer: Micrel Win Source Part Number: 742150-SY100EL52ZC TR Manufacturer Homepage: www.micrel.com Reference case: SOP8 Reference Date Code: 0606+ Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 742150-SY100EL52ZC TR Manufacturer Homepage: www.micrel.com Reference case: SOP8 Reference Date Code: 0606+ Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SY100EL52ZC TR
742150-SY100EL52ZC TR
Logic - Logic - Flip Flops - SY100EL52ZC TR 742150-SY100EL52ZC TR
Manufacturer: Micrel Win Source Part Number: 742150-SY100EL52ZC TR Manufacturer Homepage: www.micrel.com Reference case: SOP8 Reference Date Code: 0606+ Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 742150-SY100EL52ZC TR
Manufacturer Homepage: www.micrel.com
Reference case: SOP8
Reference Date Code: 0606+
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 742150-SY100EL52ZC TR
Product Name Logic - Logic - Flip Flops - SY100EL52ZC TR
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC374SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 155 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type flip-flop; positive edge-trigger; 3-state - 74AHC374PW-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers