Manufacturer: Micrel
Win Source Part Number: 716471-SY100EL38LZGT
Manufacturer Homepage: www.micrel.com
Reference case: SOP20
Reference Date Code: 14+
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
5V/3.3V ÷2, ÷4/6 CLOCK GENERATION CHIP Product overview: SY100EL38LZGTR from Micrel Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100EL38LZGTR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 716471-SY100EL38LZGTR | 728-SY100EL38LZGTR |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100EL38LZGTR | 5V 3.3V Clock and Timing IC |
| Device Type | Clock Generator |