Micrel, Inc. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL123E-05HSC-R PL123E-05HSC-R

Description
Manufacturer: Microchip Technology Win Source Part Number: 277148-PL123E-05HSC- R Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: Yes with Bypass Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOP Supply Voltage - Operating: 2.25 V to 3.63 V Maximum Input Frequency: 220MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 277148-PL123E-05HSC- R Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: Yes with Bypass Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOP Supply Voltage - Operating: 2.25 V to 3.63 V Maximum Input Frequency: 220MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL123E-05HSC-R
277148-PL123E-05HSC-R
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL123E-05HSC-R 277148-PL123E-05HSC-R
Manufacturer: Microchip Technology Win Source Part Number: 277148-PL123E-05HSC- R Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: Yes with Bypass Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOP Supply Voltage - Operating: 2.25 V to 3.63 V Maximum Input Frequency: 220MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 277148-PL123E-05HSC-R
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: Yes with Bypass
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOP
Supply Voltage - Operating: 2.25 V to 3.63 V
Maximum Input Frequency: 220MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 277148-PL123E-05HSC-R
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL123E-05HSC-R
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 8-SOP
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI4136-F-GTR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
View Details
5 suppliers
CDC203 3.3V 6-Bit Inverter/Clock Driver - CDC203DW - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY25404ZXI217TTR-ND - DigiKey
Specs
Device Type Clock Generator
Features / Standards Lead-Free
View Details
3 suppliers