Micrel, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PL123-02NGC-R PL123-02NGC-R

Description
Manufacturer: Microchip Technology Win Source Part Number: 277136-PL123-02NGC-R Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 6-DFN (1.3x2) Supply Voltage - Operating: 1.62 V to 3.63 V Maximum Input Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 277136-PL123-02NGC-R Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 6-DFN (1.3x2) Supply Voltage - Operating: 1.62 V to 3.63 V Maximum Input Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PL123-02NGC-R
277136-PL123-02NGC-R
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PL123-02NGC-R 277136-PL123-02NGC-R
Manufacturer: Microchip Technology Win Source Part Number: 277136-PL123-02NGC-R Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 6-DFN (1.3x2) Supply Voltage - Operating: 1.62 V to 3.63 V Maximum Input Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 277136-PL123-02NGC-R
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS
Output: LVCMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 6-DFN (1.3x2)
Supply Voltage - Operating: 1.62 V to 3.63 V
Maximum Input Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 277136-PL123-02NGC-R
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PL123-02NGC-R
Device Type Clock Driver
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-DFN (1.3x2)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351DBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
3 suppliers
Clock and Timing IC - 728-CY22381SXI-194T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers