Micrel, Inc. RF Transceiver ICs - MICRF505BML TR MICRF505BML TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 231132-MICRF505BML TR Packaging: Reel - TR Type: TxRx Only Frequency: 850MHz to 950MHz Power - Output: 10dBm Sensitivity: -111dBm Data Rate (Max): 200kbps Current - Receiving: 8.6mA to 13.5mA RF Family/Standard: General ISM Modulation: FSK Serial Interfaces: SPI Current - Transmitting: 14mA to 28mA Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad, 32-MLF Supply Voltage - Operating: 2 V to 2.5 V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 231132-MICRF505BML TR Packaging: Reel - TR Type: TxRx Only Frequency: 850MHz to 950MHz Power - Output: 10dBm Sensitivity: -111dBm Data Rate (Max): 200kbps Current - Receiving: 8.6mA to 13.5mA RF Family/Standard: General ISM Modulation: FSK Serial Interfaces: SPI Current - Transmitting: 14mA to 28mA Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad, 32-MLF Supply Voltage - Operating: 2 V to 2.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MICRF505BML TR - 231132-MICRF505BML TR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - MICRF505BML TR
231132-MICRF505BML TR
RF Transceiver ICs - MICRF505BML TR 231132-MICRF505BML TR
Manufacturer: Microchip Technology Win Source Part Number: 231132-MICRF505BML TR Packaging: Reel - TR Type: TxRx Only Frequency: 850MHz to 950MHz Power - Output: 10dBm Sensitivity: -111dBm Data Rate (Max): 200kbps Current - Receiving: 8.6mA to 13.5mA RF Family/Standard: General ISM Modulation: FSK Serial Interfaces: SPI Current - Transmitting: 14mA to 28mA Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad, 32-MLF Supply Voltage - Operating: 2 V to 2.5 V

Manufacturer: Microchip Technology
Win Source Part Number: 231132-MICRF505BML TR
Packaging: Reel - TR
Type: TxRx Only
Frequency: 850MHz to 950MHz
Power - Output: 10dBm
Sensitivity: -111dBm
Data Rate (Max): 200kbps
Current - Receiving: 8.6mA to 13.5mA
RF Family/Standard: General ISM
Modulation: FSK
Serial Interfaces: SPI
Current - Transmitting: 14mA to 28mA
Categories: RF/IF and RFID
Temperature Range - Operating: -40°C to 85°C
Dimension: 32-VFQFN Exposed Pad, 32-MLF
Supply Voltage - Operating: 2 V to 2.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 231132-MICRF505BML TR
Product Name RF Transceiver ICs - MICRF505BML TR
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM207EARSZ-REEL - 860120-ADM207EARSZ-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details