Micrel, Inc. Gpss Wl Sku App1; Frequency Min Micrel Semiconductor MICRF102YM

Description
GPSS WL SKU APP1; Frequency Min:300MHz; Frequency Max:470MHz; RF / IF Modulation:ASK; Data Rate:20Kbps; Transmitting Current:-; RF IC Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
Datasheet
Description
GPSS WL SKU APP1; Frequency Min:300MHz; Frequency Max:470MHz; RF / IF Modulation:ASK; Data Rate:20Kbps; Transmitting Current:-; RF IC Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gpss Wl Sku App1; Frequency Min Micrel Semiconductor - 18M6143 - Newark, An Avnet Company
Chicago, IL, United States
Gpss Wl Sku App1; Frequency Min Micrel Semiconductor
18M6143
Gpss Wl Sku App1; Frequency Min Micrel Semiconductor 18M6143
GPSS WL SKU APP1; Frequency Min:300MHz; Frequency Max:470MHz; RF / IF Modulation:ASK; Data Rate:20Kbps; Transmitting Current:-; RF IC Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes

GPSS WL SKU APP1; Frequency Min:300MHz; Frequency Max:470MHz; RF / IF Modulation:ASK; Data Rate:20Kbps; Transmitting Current:-; RF IC Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Transmitters
Product Number 18M6143
Product Name Gpss Wl Sku App1; Frequency Min Micrel Semiconductor
Features RoHS
Unlock Full Specs
to access all available technical data