Micrel, Inc. Gpss Wl Sku App2; Frequency Min Micrel Semiconductor MICRF007YM

Description
GPSS WL SKU APP2; Frequency Min:300MHz; Frequency Max:440MHz; RF / IF Modulation:ASK, OOK; Sensitivity dBm:-99dBm; Data Rate:3.2Kbps; Receiving Current:3.8mA; Supply Voltage Min:4.75V; Supply Voltage Max:5.5V; RF IC Case Style:SOIC RoHS Compliant: Yes
Datasheet
Description
GPSS WL SKU APP2; Frequency Min:300MHz; Frequency Max:440MHz; RF / IF Modulation:ASK, OOK; Sensitivity dBm:-99dBm; Data Rate:3.2Kbps; Receiving Current:3.8mA; Supply Voltage Min:4.75V; Supply Voltage Max:5.5V; RF IC Case Style:SOIC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gpss Wl Sku App2; Frequency Min Micrel Semiconductor - 14M6167 - Newark, An Avnet Company
Chicago, IL, United States
Gpss Wl Sku App2; Frequency Min Micrel Semiconductor
14M6167
Gpss Wl Sku App2; Frequency Min Micrel Semiconductor 14M6167
GPSS WL SKU APP2; Frequency Min:300MHz; Frequency Max:440MHz; RF / IF Modulation:ASK, OOK; Sensitivity dBm:-99dBm; Data Rate:3.2Kbps; Receiving Current:3.8mA; Supply Voltage Min:4.75V; Supply Voltage Max:5.5V; RF IC Case Style:SOIC RoHS Compliant: Yes

GPSS WL SKU APP2; Frequency Min:300MHz; Frequency Max:440MHz; RF / IF Modulation:ASK, OOK; Sensitivity dBm:-99dBm; Data Rate:3.2Kbps; Receiving Current:3.8mA; Supply Voltage Min:4.75V; Supply Voltage Max:5.5V; RF IC Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Receivers
Product Number 14M6167
Product Name Gpss Wl Sku App2; Frequency Min Micrel Semiconductor
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - MICRF022BM-TR - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
RF Receiver Module - MAIA-011002-TR1000 - Richardson RFPD
Specs
Package Type HQFN
Operating Frequency 400 to 4000 MHz
Supply Voltage 3 volts
View Details