Micrel, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC94310-MYCSTR MIC94310-MYCSTR

Description
Manufacturer: Micrel Win Source Part Number: 715320-MIC94310-MYCS TR Manufacturer Homepage: www.micrel.com Reference case: WLCSP4 Reference Date Code: 1219+ Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 715320-MIC94310-MYCS TR Manufacturer Homepage: www.micrel.com Reference case: WLCSP4 Reference Date Code: 1219+ Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC94310-MYCSTR - 715320-MIC94310-MYCSTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC94310-MYCSTR
715320-MIC94310-MYCSTR
PMIC - PMIC - Voltage Regulators - Linear - MIC94310-MYCSTR 715320-MIC94310-MYCSTR
Manufacturer: Micrel Win Source Part Number: 715320-MIC94310-MYCS TR Manufacturer Homepage: www.micrel.com Reference case: WLCSP4 Reference Date Code: 1219+ Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 715320-MIC94310-MYCSTR
Manufacturer Homepage: www.micrel.com
Reference case: WLCSP4
Reference Date Code: 1219+
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
LDO Voltage Regulator IC
699-MIC94310-MYCSTR
LDO Voltage Regulator IC 699-MIC94310-MYCSTR
Product overview: MIC94310-MYCSTR from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC94310-MYCSTR can be used for catalog matching and distributor lookup.

Product overview: MIC94310-MYCSTR from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC94310-MYCSTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 715320-MIC94310-MYCSTR 699-MIC94310-MYCSTR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC94310-MYCSTR LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - A8450KLBTR-ND - DigiKey
Specs
Regulator Type Standard; Low Dropout
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
5 suppliers
PMIC - Voltage Regulators - Linear - 5962-9584001QPA - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.4800 amps
View Details
Battery Chargers - BQ24261MRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2444544P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 0.5000 amps
IQ 0.0060 amps
View Details