Micrel, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC94310-LYCSTR MIC94310-LYCSTR

Description
Manufacturer: Micrel Win Source Part Number: 725202-MIC94310-LYCS TR Manufacturer Homepage: www.micrel.com Reference case: WLCSP4 Reference Date Code: 1219+ Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 725202-MIC94310-LYCS TR Manufacturer Homepage: www.micrel.com Reference case: WLCSP4 Reference Date Code: 1219+ Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC94310-LYCSTR - 725202-MIC94310-LYCSTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC94310-LYCSTR
725202-MIC94310-LYCSTR
PMIC - PMIC - Voltage Regulators - Linear - MIC94310-LYCSTR 725202-MIC94310-LYCSTR
Manufacturer: Micrel Win Source Part Number: 725202-MIC94310-LYCS TR Manufacturer Homepage: www.micrel.com Reference case: WLCSP4 Reference Date Code: 1219+ Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Micrel
Win Source Part Number: 725202-MIC94310-LYCSTR
Manufacturer Homepage: www.micrel.com
Reference case: WLCSP4
Reference Date Code: 1219+
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore
LDO Voltage Regulator IC
699-MIC94310-LYCSTR
LDO Voltage Regulator IC 699-MIC94310-LYCSTR
Product overview: MIC94310-LYCSTR from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC94310-LYCSTR can be used for catalog matching and distributor lookup.

Product overview: MIC94310-LYCSTR from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC94310-LYCSTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 725202-MIC94310-LYCSTR 699-MIC94310-LYCSTR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC94310-LYCSTR LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2413468 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
View Details
Supervisors - 2T09I50QDBVRG4Q - ODG (Origin Data Global)
Specs
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADM7150ARDZ-2.8 - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.8000 amps
View Details
Motor Drivers, Controllers - A3979SLP-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.5 amps
VIN 3 to 5.5 volts
View Details